Legrand - Pass & Seymour Duplex/Single Receptacle 7621

Description
SINGLE TYPE 7-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498 APPROVAL 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.555 INCH W X 1.144 INCH D X 4.031 INCH H
Datasheet
Description
SINGLE TYPE 7-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498 APPROVAL 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.555 INCH W X 1.144 INCH D X 4.031 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 7621 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
7621
Duplex/Single Receptacle 7621
SINGLE TYPE 7-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498 APPROVAL 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.555 INCH W X 1.144 INCH D X 4.031 INCH H
  • SINGLE TYPE
  • 7-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498 APPROVAL
  • 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • SELF GROUNDING
  • 2 POLE(S)
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.555 INCH W X 1.144 INCH D X 4.031 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 7621
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-E0P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 1-6609941-7 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q474-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details