Legrand - Pass & Seymour Locking Device Receptacle 7582

Description
SINGLE LOCKING TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) 125/250 VAC VOLTAGE RATING STRAP MOUNTING 10 AMPERE AT 250 VAC, 15 AMPERE AT 125 VAC CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT RESISTANT BACK WIRING 1.375 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.437 INCH W X 0.97 INCH D X 4.031 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
SINGLE LOCKING TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) 125/250 VAC VOLTAGE RATING STRAP MOUNTING 10 AMPERE AT 250 VAC, 15 AMPERE AT 125 VAC CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT RESISTANT BACK WIRING 1.375 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.437 INCH W X 0.97 INCH D X 4.031 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 7582 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Receptacle
7582
Locking Device Receptacle 7582
SINGLE LOCKING TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) 125/250 VAC VOLTAGE RATING STRAP MOUNTING 10 AMPERE AT 250 VAC, 15 AMPERE AT 125 VAC CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT RESISTANT BACK WIRING 1.375 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.437 INCH W X 0.97 INCH D X 4.031 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
  • SINGLE LOCKING TYPE
  • NYLON MATERIAL
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • 125/250 VAC VOLTAGE RATING
  • STRAP MOUNTING
  • 10 AMPERE AT 250 VAC, 15 AMPERE AT 125 VAC CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.375 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.437 INCH W X 0.97 INCH D X 4.031 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 7582
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Type / Features Locking
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Circular Power Connectors - 1-796387-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
NEMA 1-15R Snap-in AC Power Outlet - 738W-CX2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers