Legrand - Pass & Seymour Locking Device Receptacle 7580

Description
DUPLEX LOCKING TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) 125/250 VAC VOLTAGE RATING STRAP MOUNTING 10 AMPERE AT 250 VAC, 15 AMPERE AT 125 VAC CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT RESISTANT BACK WIRING 1.104 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 2.635 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
DUPLEX LOCKING TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) 125/250 VAC VOLTAGE RATING STRAP MOUNTING 10 AMPERE AT 250 VAC, 15 AMPERE AT 125 VAC CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT RESISTANT BACK WIRING 1.104 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 2.635 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 7580 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Receptacle
7580
Locking Device Receptacle 7580
DUPLEX LOCKING TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) 125/250 VAC VOLTAGE RATING STRAP MOUNTING 10 AMPERE AT 250 VAC, 15 AMPERE AT 125 VAC CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT RESISTANT BACK WIRING 1.104 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 2.635 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
  • DUPLEX LOCKING TYPE
  • NYLON MATERIAL
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • 125/250 VAC VOLTAGE RATING
  • STRAP MOUNTING
  • 10 AMPERE AT 250 VAC, 15 AMPERE AT 125 VAC CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.104 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 2.635 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 7580
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Type / Features Locking
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Modules - 2-6609008-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q490-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers