Legrand - Pass & Seymour Locking Device Connector 7506

Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR L1-15R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT RESISTANT 0.296 TO 0.562 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1 OVERALL DIMENSION 1.312 INCH DIA X 1.562 INCH L CONTACT MATERIAL BRASS OPERATING TEMPERATURE -40 TO 70 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR L1-15R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT RESISTANT 0.296 TO 0.562 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1 OVERALL DIMENSION 1.312 INCH DIA X 1.562 INCH L CONTACT MATERIAL BRASS OPERATING TEMPERATURE -40 TO 70 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 7506 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
7506
Locking Device Connector 7506
POLARIZED TYPE NYLON MATERIAL BLACK COLOR L1-15R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT RESISTANT 0.296 TO 0.562 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1 OVERALL DIMENSION 1.312 INCH DIA X 1.562 INCH L CONTACT MATERIAL BRASS OPERATING TEMPERATURE -40 TO 70 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • L1-15R CONFIGURATION
  • 2 WIRE(S)
  • UL 498 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • 0.296 TO 0.562 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1
  • OVERALL DIMENSION 1.312 INCH DIA X 1.562 INCH L
  • CONTACT MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 70 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 7506
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C14 Universal Snap-in AC Power Inlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers