Legrand - Pass & Seymour Lkg Con Non-Nema 4W 20A3P250/10A600 Legrand Pass & Seymour 7413-G

Description
LKG CON NON-NEMA 4W 20A3P250/10A600
Description
LKG CON NON-NEMA 4W 20A3P250/10A600

Suppliers

Company
Product
Description
Supplier Links
Lkg Con Non-Nema 4W 20A3P250/10A600 Legrand Pass & Seymour - 90H8430 - Newark, An Avnet Company
Chicago, IL, United States
Lkg Con Non-Nema 4W 20A3P250/10A600 Legrand Pass & Seymour
90H8430
Lkg Con Non-Nema 4W 20A3P250/10A600 Legrand Pass & Seymour 90H8430
LKG CON NON-NEMA 4W 20A3P250/10A600

LKG CON NON-NEMA 4W 20A3P250/10A600

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90H8430
Product Name Lkg Con Non-Nema 4W 20A3P250/10A600 Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm SMC 90° Female Plug - 190768 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details