7409-SS -- F O 4W 20A120/208V 3PHY LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
F O 4W 20A120/208V 3Phy Legrand Pass & Seymour
7409-SS
Description
F O 4W 20A120/208V 3PHY
Description
F O 4W 20A120/208V 3PHY
Suppliers
F O 4W 20A120/208V 3Phy Legrand Pass & Seymour
90H8427
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H8427 |
|
Product Name
|
F O 4W 20A120/208V 3Phy Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers