Legrand - Pass & Seymour Specialty Toggle Switch 738

Description
BALL TOGGLE, SINGLE THROW TYPE 0.64 INCH W X 1.48 INCH D X 0.98 INCH H SIZE SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE CSA APPROVAL 125 VAC VOLTAGE RATING 8 AMPERE CURRENT RATING WIRE SIZE 18 AWG INCLUDES (2) BLACK LEAD
Datasheet
Description
BALL TOGGLE, SINGLE THROW TYPE 0.64 INCH W X 1.48 INCH D X 0.98 INCH H SIZE SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE CSA APPROVAL 125 VAC VOLTAGE RATING 8 AMPERE CURRENT RATING WIRE SIZE 18 AWG INCLUDES (2) BLACK LEAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 738 - Legrand - Pass & Seymour
Syracuse, NY, USA
Specialty Toggle Switch
738
Specialty Toggle Switch 738
BALL TOGGLE, SINGLE THROW TYPE 0.64 INCH W X 1.48 INCH D X 0.98 INCH H SIZE SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE CSA APPROVAL 125 VAC VOLTAGE RATING 8 AMPERE CURRENT RATING WIRE SIZE 18 AWG INCLUDES (2) BLACK LEAD
  • BALL TOGGLE, SINGLE THROW TYPE
  • 0.64 INCH W X 1.48 INCH D X 0.98 INCH H SIZE
  • SPST CONTACT CONFIGURATION
  • ON/OFF OPERATION TYPE
  • CSA APPROVAL
  • 125 VAC VOLTAGE RATING
  • 8 AMPERE CURRENT RATING
  • WIRE SIZE 18 AWG
  • INCLUDES (2) BLACK LEAD
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number 738
Product Name Specialty Toggle Switch
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Standards / Compliances CSA Certified
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two 3-Way Toggle Switches - 71133 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-TEX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details