Legrand - Pass & Seymour Locking Device Receptacle 7379

Description
SINGLE LOCKING TYPE GLASS FILLED NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING STRAP MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 1.98 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH D X 3.28 INCH H FACE OUTLET SIZE 1.98 INCH DIA APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 115 DEG C
Datasheet
Description
SINGLE LOCKING TYPE GLASS FILLED NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING STRAP MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 1.98 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH D X 3.28 INCH H FACE OUTLET SIZE 1.98 INCH DIA APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 115 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 7379 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Receptacle
7379
Locking Device Receptacle 7379
SINGLE LOCKING TYPE GLASS FILLED NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING STRAP MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 1.98 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH D X 3.28 INCH H FACE OUTLET SIZE 1.98 INCH DIA APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 115 DEG C
  • SINGLE LOCKING TYPE
  • GLASS FILLED NYLON MATERIAL
  • NON-NEMA LOCKING CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA APPROVAL
  • 600 VAC/250 VDC VOLTAGE RATING
  • STRAP MOUNTING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CORROSION RESISTANT
  • 1.98 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.08 INCH D X 3.28 INCH H
  • FACE OUTLET SIZE 1.98 INCH DIA
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 115 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 7379
Product Name Locking Device Receptacle
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
IP67 Watertight Box Receptacle - D31S15A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15 Amp Single Outlet, Side Wire & Back Wire, Residential Grade - 3001RNT - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details