Legrand - Pass & Seymour Locking Device Connector 7313-SSBK

Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 7313-SSBK - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
7313-SSBK
Locking Device Connector 7313-SSBK
POLARIZED TYPE NYLON MATERIAL BLACK COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • UL 498, FSUL WC-596, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • IMPACT RESISTANT
  • 0.225 TO 0.75 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • CONTACT MATERIAL BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • ENCLOSURE IP20
  • OPERATING TEMPERATURE -40 TO 70 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 7313-SSBK
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP67 Watertight 15° Angled Receptacle - F51S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details