Legrand - Pass & Seymour Straight Blade Plug 7251-DF

Description
POLARIZED TYPE YELLOW COLOR 18-20P CONFIGURATION 4 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2, FSUL WC59 APPROVAL 120/208 V STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 0.365 TO 0.775 INCH CORD SIZE OVERALL DIMENSION 1.77 INCH DIA X 2.03 INCH H APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
POLARIZED TYPE YELLOW COLOR 18-20P CONFIGURATION 4 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2, FSUL WC59 APPROVAL 120/208 V STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 0.365 TO 0.775 INCH CORD SIZE OVERALL DIMENSION 1.77 INCH DIA X 2.03 INCH H APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 7251-DF - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Plug
7251-DF
Straight Blade Plug 7251-DF
POLARIZED TYPE YELLOW COLOR 18-20P CONFIGURATION 4 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2, FSUL WC59 APPROVAL 120/208 V STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 0.365 TO 0.775 INCH CORD SIZE OVERALL DIMENSION 1.77 INCH DIA X 2.03 INCH H APPLICABLE STANDARD NEMA WD1/WD6
  • POLARIZED TYPE
  • YELLOW COLOR
  • 18-20P CONFIGURATION
  • 4 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, CSA C22.2, FSUL WC59 APPROVAL
  • 120/208 V STAR 3-PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • 0.365 TO 0.775 INCH CORD SIZE
  • OVERALL DIMENSION 1.77 INCH DIA X 2.03 INCH H
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 7251-DF
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Plug, 15 Amp 250 Volt 6-15P with Green Neon Light - 4537 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-E4P2 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details