Legrand - Pass & Seymour Locking Device Plug 7102

Description
NYLON MATERIAL BLACK, WHITE COLOR L2-20P CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) HIGH IMPACT RESISTANT 0.296 TO 0.562 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.51 INCH DIA X 2.085 INCH L
Datasheet
Description
NYLON MATERIAL BLACK, WHITE COLOR L2-20P CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) HIGH IMPACT RESISTANT 0.296 TO 0.562 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.51 INCH DIA X 2.085 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 7102 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
7102
Locking Device Plug 7102
NYLON MATERIAL BLACK, WHITE COLOR L2-20P CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) HIGH IMPACT RESISTANT 0.296 TO 0.562 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.51 INCH DIA X 2.085 INCH L
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L2-20P CONFIGURATION
  • 2 WIRE(S)
  • UL 498 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 2 POLE(S)
  • HIGH IMPACT RESISTANT
  • 0.296 TO 0.562 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.51 INCH DIA X 2.085 INCH L
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 7102
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-E0P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Modules - 1609988-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q481-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
2 suppliers