Legrand - Pass & Seymour Locking Device Connector 7101

Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L2-20R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT RESISTANT 0.296 TO 0.625 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1 OVERALL DIMENSION 1.5 INCH DIA X 1.865 INCH L CONTACT MATERIAL BRASS OPERATING TEMPERATURE -40 TO 70 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L2-20R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT RESISTANT 0.296 TO 0.625 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1 OVERALL DIMENSION 1.5 INCH DIA X 1.865 INCH L CONTACT MATERIAL BRASS OPERATING TEMPERATURE -40 TO 70 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 7101 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
7101
Locking Device Connector 7101
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L2-20R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT RESISTANT 0.296 TO 0.625 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1 OVERALL DIMENSION 1.5 INCH DIA X 1.865 INCH L CONTACT MATERIAL BRASS OPERATING TEMPERATURE -40 TO 70 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L2-20R CONFIGURATION
  • 2 WIRE(S)
  • UL 498 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • 0.296 TO 0.625 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1
  • OVERALL DIMENSION 1.5 INCH DIA X 1.865 INCH L
  • CONTACT MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 70 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 7101
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

30mm Contact Block 1-NO 800G PB - 800G-DBRXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
NEMA L6-15P Locking Device - Q-822 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers