Legrand Power Outlet Strip; No. Of Outlets Legrand Wiremold 7011ULBD

Description
POWER OUTLET STRIP; No. of Outlets:11Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:1.8m; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:70"; External Width - Imperial:-; Colour:Gray RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:11Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:1.8m; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:70"; External Width - Imperial:-; Colour:Gray RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 95F1188 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
95F1188
Power Outlet Strip; No. Of Outlets Legrand Wiremold 95F1188
POWER OUTLET STRIP; No. of Outlets:11Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:1.8m; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:70"; External Width - Imperial:-; Colour:Gray RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:11Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:1.8m; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:70"; External Width - Imperial:-; Colour:Gray RoHS Compliant: No

Supplier's Site Datasheet
Fort Worth, TX, USA
Power Strip; Aluminum; 15 A; Rack; 6/15ft.; Straight; 70 in.; 11
70091776
Power Strip; Aluminum; 15 A; Rack; 6/15ft.; Straight; 70 in.; 11 70091776
Low profile housing is ideal for those tight places where power is needed the most: cabinets, racks and enclosures. The 15 amp and 20 amp CabinetMATE® power strips mount to the cross places on cabinet frames. Just screw the mounting clips into the rail support and snap the unit into place. Features: 120 VAC Unit Rating Resettable Circuit Breaker 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs Aluminum Housing with Gray Finish Two-Year Warranty on Power Strips Five-Year Warranty on Surge Units Units Available with Straight Blade or NEMA L5-20P Locking Plug

Low profile housing is ideal for those tight places where power is needed the most: cabinets, racks and enclosures. The 15 amp and 20 amp CabinetMATE® power strips mount to the cross places on cabinet frames. Just screw the mounting clips into the rail support and snap the unit into place.
Features:

  • 120 VAC Unit Rating
  • Resettable Circuit Breaker
  • 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs
  • 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs
  • Aluminum Housing with Gray Finish
  • Two-Year Warranty on Power Strips
  • Five-Year Warranty on Surge Units
  • Units Available with Straight Blade or NEMA L5-20P Locking Plug
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Distribution Units (PDU) Power Strips
Product Number 95F1188 70091776
Product Name Power Outlet Strip; No. Of Outlets Legrand Wiremold Power Strip; Aluminum; 15 A; Rack; 6/15ft.; Straight; 70 in.; 11
Number of Outlets 11 11
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details