Legrand Power Outlet Strip; No. Of Outlets Legrand Wiremold 7011ULBC

Description
POWER OUTLET STRIP; No. of Outlets:11Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:1.8m; External Width - Metric:-; Cable Length - Metric:1.83m; Length - Imperial:70"; External Width - Imperial:-; Colour:Gray RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:11Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:1.8m; External Width - Metric:-; Cable Length - Metric:1.83m; Length - Imperial:70"; External Width - Imperial:-; Colour:Gray RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 95F1187 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
95F1187
Power Outlet Strip; No. Of Outlets Legrand Wiremold 95F1187
POWER OUTLET STRIP; No. of Outlets:11Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:1.8m; External Width - Metric:-; Cable Length - Metric:1.83m; Length - Imperial:70"; External Width - Imperial:-; Colour:Gray RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:11Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:1.8m; External Width - Metric:-; Cable Length - Metric:1.83m; Length - Imperial:70"; External Width - Imperial:-; Colour:Gray RoHS Compliant: No

Supplier's Site Datasheet
Power Strip; 11; 6 ft.; Receptacle; 70 in.; Rack; UL, cUL Listed - 70091496 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip; 11; 6 ft.; Receptacle; 70 in.; Rack; UL, cUL Listed
70091496
Power Strip; 11; 6 ft.; Receptacle; 70 in.; Rack; UL, cUL Listed 70091496
Low profile housing is ideal for those tight places where power is needed the most: cabinets, racks and enclosures. The 15 amp and 20 amp CabinetMATE® power strips mount to the cross places on cabinet frames. Just screw the mounting clips into the rail support and snap the unit into place. Features: 120 VAC Unit Rating Resettable Circuit Breaker 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs Aluminum Housing with Gray Finish Two-Year Warranty on Power Strips Five-Year Warranty on Surge Units Units Available with Straight Blade or NEMA L5-20P Locking Plug

Low profile housing is ideal for those tight places where power is needed the most: cabinets, racks and enclosures. The 15 amp and 20 amp CabinetMATE® power strips mount to the cross places on cabinet frames. Just screw the mounting clips into the rail support and snap the unit into place.
Features:

  • 120 VAC Unit Rating
  • Resettable Circuit Breaker
  • 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs
  • 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs
  • Aluminum Housing with Gray Finish
  • Two-Year Warranty on Power Strips
  • Five-Year Warranty on Surge Units
  • Units Available with Straight Blade or NEMA L5-20P Locking Plug
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Distribution Units (PDU) Power Strips
Product Number 95F1187 70091496
Product Name Power Outlet Strip; No. Of Outlets Legrand Wiremold Power Strip; 11; 6 ft.; Receptacle; 70 in.; Rack; UL, cUL Listed
Number of Outlets 11 11
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers