Legrand - Pass & Seymour Duplex/Single Receptacle 6810

Description
SINGLE TYPE BLACK COLOR 10-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.15 INCH D X 3.28 INCH H
Datasheet
Description
SINGLE TYPE BLACK COLOR 10-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.15 INCH D X 3.28 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 6810 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
6810
Duplex/Single Receptacle 6810
SINGLE TYPE BLACK COLOR 10-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.15 INCH D X 3.28 INCH H
  • SINGLE TYPE
  • BLACK COLOR
  • 10-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498 APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.15 INCH D X 3.28 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 6810
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

30mm Contact Block 1-NC 800G PB - 800G-DLSGXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Rectangular Power Connectors - 1648864-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Brazil BR3-20R NBR 14136 Snap-in AC Power Outlet - 741W-J/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .250 Quick Disconnect
View Details
2 suppliers