Legrand - Pass & Seymour Duplex/Single Receptacle 6810-I

Description
SINGLE TYPE IVORY COLOR 10-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.15 INCH D X 3.28 INCH H 681 MODEL
Datasheet
Description
SINGLE TYPE IVORY COLOR 10-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.15 INCH D X 3.28 INCH H 681 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 6810-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
6810-I
Duplex/Single Receptacle 6810-I
SINGLE TYPE IVORY COLOR 10-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.15 INCH D X 3.28 INCH H 681 MODEL
  • SINGLE TYPE
  • IVORY COLOR
  • 10-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498 APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.15 INCH D X 3.28 INCH H
  • 681 MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 6810-I
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-D024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Solar Connectors - 1-2472928-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (Dual Active), 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers