Legrand - Pass & Seymour Combo Dec 15A 1 Sw 1P-120V 1Recp-125V La Legrand Pass & Seymour 681-LA

Description
COMBO DEC 15A 1 SW 1P-120V 1RECP-125V LA
Description
COMBO DEC 15A 1 SW 1P-120V 1RECP-125V LA

Suppliers

Company
Product
Description
Supplier Links
Combo Dec 15A 1 Sw 1P-120V 1Recp-125V La Legrand Pass & Seymour - 90H8336 - Newark, An Avnet Company
Chicago, IL, United States
Combo Dec 15A 1 Sw 1P-120V 1Recp-125V La Legrand Pass & Seymour
90H8336
Combo Dec 15A 1 Sw 1P-120V 1Recp-125V La Legrand Pass & Seymour 90H8336
COMBO DEC 15A 1 SW 1P-120V 1RECP-125V LA

COMBO DEC 15A 1 SW 1P-120V 1RECP-125V LA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90H8336
Product Name Combo Dec 15A 1 Sw 1P-120V 1Recp-125V La Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm SMA Straight Plug - 150414 - PIC Wire & Cable
Specs
Geometry Straight
View Details