Legrand - Pass & Seymour Locking Receptacle with Plate 67W76

Description
SINGLE TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L16-20R CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 480 V 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING WATERTIGHT COVER TYPE GROUNDING 3 POLE(S) LENGTH 1.69 INCH MATERIAL POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (FLIP LID/COVER PLATE/STRAIN RELIEF NUT), STAINLESS STEEL (MOUNTING PLATE/SPRING/HINGE PIN/MOUNTING SCREW) NEMA RATING NEMA 4X/6P OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION INDU
Datasheet
Description
SINGLE TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L16-20R CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 480 V 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING WATERTIGHT COVER TYPE GROUNDING 3 POLE(S) LENGTH 1.69 INCH MATERIAL POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (FLIP LID/COVER PLATE/STRAIN RELIEF NUT), STAINLESS STEEL (MOUNTING PLATE/SPRING/HINGE PIN/MOUNTING SCREW) NEMA RATING NEMA 4X/6P OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION INDU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Receptacle with Plate - 67W76 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Receptacle with Plate
67W76
Locking Receptacle with Plate 67W76
SINGLE TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L16-20R CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 480 V 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING WATERTIGHT COVER TYPE GROUNDING 3 POLE(S) LENGTH 1.69 INCH MATERIAL POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (FLIP LID/COVER PLATE/STRAIN RELIEF NUT), STAINLESS STEEL (MOUNTING PLATE/SPRING/HINGE PIN/MOUNTING SCREW) NEMA RATING NEMA 4X/6P OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION INDU
  • SINGLE TYPE
  • THERMOPLASTIC ELASTOMER MATERIAL
  • YELLOW COLOR
  • L16-20R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 480 V 3-PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • WATERTIGHT COVER TYPE
  • GROUNDING
  • 3 POLE(S)
  • LENGTH 1.69 INCH
  • MATERIAL POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (FLIP LID/COVER PLATE/STRAIN RELIEF NUT), STAINLESS STEEL (MOUNTING PLATE/SPRING/HINGE PIN/MOUNTING SCREW)
  • NEMA RATING NEMA 4X/6P
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICATION INDU
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 67W76
Product Name Locking Receptacle with Plate
Device Type Receptacle
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6784-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details