Legrand - Pass & Seymour Locking Device Receptacle 67W48

Description
SINGLE LOCKING TYPE THERMOPLASTIC MATERIAL YELLOW COLOR L6-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT BACK WIRING 1.85 INCH FACE OUTER DIAMETER LENGTH 1.69 INCH NEMA SIZE 4X/6P
Datasheet
Description
SINGLE LOCKING TYPE THERMOPLASTIC MATERIAL YELLOW COLOR L6-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT BACK WIRING 1.85 INCH FACE OUTER DIAMETER LENGTH 1.69 INCH NEMA SIZE 4X/6P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 67W48 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Receptacle
67W48
Locking Device Receptacle 67W48
SINGLE LOCKING TYPE THERMOPLASTIC MATERIAL YELLOW COLOR L6-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT BACK WIRING 1.85 INCH FACE OUTER DIAMETER LENGTH 1.69 INCH NEMA SIZE 4X/6P
  • SINGLE LOCKING TYPE
  • THERMOPLASTIC MATERIAL
  • YELLOW COLOR
  • L6-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 250 VAC VOLTAGE RATING
  • STRAP MOUNTING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT
  • BACK WIRING
  • 1.85 INCH FACE OUTER DIAMETER
  • LENGTH 1.69 INCH
  • NEMA SIZE 4X/6P
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 67W48
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 22kW (30Hp) Power Module - 25-PM2-D043 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
NEMA L5-20R Locking Device - Q-816 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers