Legrand - Pass & Seymour Standard AC Switch 663-UCC12

Description
FRAMED TOGGLE TYPE THERMOPLASTIC MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE BROWN COLOR 3-WAY OPERATION TYPE FSUL WS896 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, PUSH WIRING TRADEMASTER[R] BRAND GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 663 MODEL
Datasheet
Description
FRAMED TOGGLE TYPE THERMOPLASTIC MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE BROWN COLOR 3-WAY OPERATION TYPE FSUL WS896 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, PUSH WIRING TRADEMASTER[R] BRAND GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 663 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 663-UCC12 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard AC Switch
663-UCC12
Standard AC Switch 663-UCC12
FRAMED TOGGLE TYPE THERMOPLASTIC MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE BROWN COLOR 3-WAY OPERATION TYPE FSUL WS896 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, PUSH WIRING TRADEMASTER[R] BRAND GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 663 MODEL
  • FRAMED TOGGLE TYPE
  • THERMOPLASTIC MATERIAL
  • 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
  • BROWN COLOR
  • 3-WAY OPERATION TYPE
  • FSUL WS896 APPROVAL
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SIDE, PUSH WIRING
  • TRADEMASTER[R] BRAND
  • GROUNDING TYPE NON-GROUNDING
  • APPLICABLE STANDARD NEMA WD1/WD6
  • 663 MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number 663-UCC12
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances UL Listed
Length / Diameter 4.2 inch (107 mm)
Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switches - 1520120-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
2 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 394465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
View Details