Legrand - Pass & Seymour Standard AC Switch 663-LAGCC30

Description
FRAMED TOGGLE TYPE THERMOPLASTIC MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE LIGHT ALMOND COLOR 3-WAY OPERATION TYPE FSUL WS896 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, PUSH WIRING TRADEMASTER[R] BRAND GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 663 MODEL
Datasheet
Description
FRAMED TOGGLE TYPE THERMOPLASTIC MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE LIGHT ALMOND COLOR 3-WAY OPERATION TYPE FSUL WS896 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, PUSH WIRING TRADEMASTER[R] BRAND GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 663 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 663-LAGCC30 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard AC Switch
663-LAGCC30
Standard AC Switch 663-LAGCC30
FRAMED TOGGLE TYPE THERMOPLASTIC MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE LIGHT ALMOND COLOR 3-WAY OPERATION TYPE FSUL WS896 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, PUSH WIRING TRADEMASTER[R] BRAND GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 663 MODEL
  • FRAMED TOGGLE TYPE
  • THERMOPLASTIC MATERIAL
  • 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
  • LIGHT ALMOND COLOR
  • 3-WAY OPERATION TYPE
  • FSUL WS896 APPROVAL
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SIDE, PUSH WIRING
  • TRADEMASTER[R] BRAND
  • GROUNDING TYPE GROUNDING
  • APPLICABLE STANDARD NEMA WD1/WD6
  • 663 MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number 663-LAGCC30
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances UL Listed
Length / Diameter 4.2 inch (107 mm)
Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 10370061 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details