Legrand - Pass & Seymour Standard AC Switch 663-CN

Description
TOGGLE TYPE THERMOPLASTIC (TOGGLE/FRAME) MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE BROWN COLOR THREE WAY OPERATION TYPE CSA C22.2 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES COMBINATION SLOTTED/HEAD BRASS SCREW 663 MODEL
Datasheet
Description
TOGGLE TYPE THERMOPLASTIC (TOGGLE/FRAME) MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE BROWN COLOR THREE WAY OPERATION TYPE CSA C22.2 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES COMBINATION SLOTTED/HEAD BRASS SCREW 663 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 663-CN - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard AC Switch
663-CN
Standard AC Switch 663-CN
TOGGLE TYPE THERMOPLASTIC (TOGGLE/FRAME) MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE BROWN COLOR THREE WAY OPERATION TYPE CSA C22.2 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES COMBINATION SLOTTED/HEAD BRASS SCREW 663 MODEL
  • TOGGLE TYPE
  • THERMOPLASTIC (TOGGLE/FRAME) MATERIAL
  • 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
  • BROWN COLOR
  • THREE WAY OPERATION TYPE
  • CSA C22.2 APPROVAL
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • PUSH, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • TRADEMASTER[R] BRAND
  • GROUNDING TYPE NON-GROUNDING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • INCLUDES COMBINATION SLOTTED/HEAD BRASS SCREW
  • 663 MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number 663-CN
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified
Length / Diameter 4.2 inch (107 mm)
Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Toggle Switch, Residential Grade - 1002 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-N12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details