Legrand - Pass & Seymour Standard AC Switch 660-NALAG

Description
TOGGLE TYPE THERMOPLASTIC (TOGGLE/FRAME) MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US), FSUL WS896, NAFTA APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD-1/WD-6 660 MODEL
Datasheet
Description
TOGGLE TYPE THERMOPLASTIC (TOGGLE/FRAME) MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US), FSUL WS896, NAFTA APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD-1/WD-6 660 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 660-NALAG - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard AC Switch
660-NALAG
Standard AC Switch 660-NALAG
TOGGLE TYPE THERMOPLASTIC (TOGGLE/FRAME) MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US), FSUL WS896, NAFTA APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD-1/WD-6 660 MODEL
  • TOGGLE TYPE
  • THERMOPLASTIC (TOGGLE/FRAME) MATERIAL
  • 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
  • LIGHT ALMOND COLOR
  • SINGLE POLE OPERATION TYPE
  • UL (CANADA AND US), FSUL WS896, NAFTA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • PUSH, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • TRADEMASTER[R] BRAND
  • GROUNDING TYPE GROUNDING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • 660 MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number 660-NALAG
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances UL Listed
Length / Diameter 4.2 inch (107 mm)
Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-07-1-2-12-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Toggle Switches - 1791274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Double Throw
View Details
Manual Starting Switch, Toggle Type - 600-TEX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Process Sealed Subminiature Toggle - A18JH-JC - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers