Legrand - Pass & Seymour Standard AC Switch 660-NAG

Description
TOGGLE TYPE THERMOPLASTIC (TOGGLE/FRAME) MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE BROWN COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US), FSUL WS896, NAFTA APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD-1/WD-6 660 MODEL
Datasheet
Description
TOGGLE TYPE THERMOPLASTIC (TOGGLE/FRAME) MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE BROWN COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US), FSUL WS896, NAFTA APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD-1/WD-6 660 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 660-NAG - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard AC Switch
660-NAG
Standard AC Switch 660-NAG
TOGGLE TYPE THERMOPLASTIC (TOGGLE/FRAME) MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE BROWN COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US), FSUL WS896, NAFTA APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD-1/WD-6 660 MODEL
  • TOGGLE TYPE
  • THERMOPLASTIC (TOGGLE/FRAME) MATERIAL
  • 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
  • BROWN COLOR
  • SINGLE POLE OPERATION TYPE
  • UL (CANADA AND US), FSUL WS896, NAFTA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • PUSH, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • TRADEMASTER[R] BRAND
  • GROUNDING TYPE GROUNDING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • 660 MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number 660-NAG
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances UL Listed
Length / Diameter 4.2 inch (107 mm)
Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Process Sealed Subminiature Toggle - A15KB-AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Specs
Switch Type Toggle
View Details
2 suppliers
TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details