TOGGLE TYPE
THERMOPLASTIC (TOGGLE/FRAME) MATERIAL
1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
LIGHT ALMOND COLOR
SINGLE POLE OPERATION TYPE
UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
PUSH, SIDE WIRING
NO WALL PLATE INCLUDED
TRADEMASTER[R] BRAND
GROUNDING TYPE GROUNDING
APPLICABLE STANDARD NEMA WD-1/WD-6
660 MODEL
Legrand - Pass & Seymour
Done
Datasheet
Description
TOGGLE TYPE
THERMOPLASTIC (TOGGLE/FRAME) MATERIAL
1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
LIGHT ALMOND COLOR
SINGLE POLE OPERATION TYPE
UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
PUSH, SIDE WIRING
NO WALL PLATE INCLUDED
TRADEMASTER[R] BRAND
GROUNDING TYPE GROUNDING
APPLICABLE STANDARD NEMA WD-1/WD-6
660 MODEL
TOGGLE TYPE
THERMOPLASTIC (TOGGLE/FRAME) MATERIAL
1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
LIGHT ALMOND COLOR
SINGLE POLE OPERATION TYPE
UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
PUSH, SIDE WIRING
NO WALL PLATE INCLUDED
TRADEMASTER[R] BRAND
GROUNDING TYPE GROUNDING
APPLICABLE STANDARD NEMA WD-1/WD-6
660 MODEL
TOGGLE TYPE
THERMOPLASTIC (TOGGLE/FRAME) MATERIAL
1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
LIGHT ALMOND COLOR
SINGLE POLE OPERATION TYPE
UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
PUSH, SIDE WIRING
NO WALL PLATE INCLUDED
TRADEMASTER[R] BRAND
GROUNDING TYPE GROUNDING
APPLICABLE STANDARD NEMA WD-1/WD-6
660 MODEL
Supplier's Site
Datasheet
Technical Specifications
Legrand - Pass & Seymour
Product Category
Toggle Switches
Product Number
660-LAG
Product Name
Standard AC Switch
Switch Type
Toggle
Standards / Compliances
CSA Certified; UL Listed
Length / Diameter
4.2 inch (107 mm)
Width
1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems