Legrand - Pass & Seymour Standard AC Switch 660-LA

Description
TOGGLE TYPE THERMOPLASTIC (TOGGLE/FRAME) MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD-1/WD-6 660 MODEL
Datasheet
Description
TOGGLE TYPE THERMOPLASTIC (TOGGLE/FRAME) MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD-1/WD-6 660 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 660-LA - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard AC Switch
660-LA
Standard AC Switch 660-LA
TOGGLE TYPE THERMOPLASTIC (TOGGLE/FRAME) MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD-1/WD-6 660 MODEL
  • TOGGLE TYPE
  • THERMOPLASTIC (TOGGLE/FRAME) MATERIAL
  • 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
  • LIGHT ALMOND COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 20, CSA C22.2 APPROVAL
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • PUSH, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • TRADEMASTER[R] BRAND
  • GROUNDING TYPE NON-GROUNDING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • 660 MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number 660-LA
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Length / Diameter 4.2 inch (107 mm)
Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TEA7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
T71 Narrow Single Pole Toggle Switches - T71 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details