Legrand - Pass & Seymour Locking Receptacle with Plate 65W34

Description
SINGLE TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING WATERTIGHT COVER TYPE GROUNDING 2 POLE(S) LENGTH 1.25 INCH MATERIAL POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (FLIP LID/COVER PLATE/STRAIN RELIEF NUT), STAINLESS STEEL (MOUNTING PLATE/SPRING/HINGE PIN/MOUNTING SCREW) NEMA RATING NEMA 4X/6P OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION INDU
Datasheet
Description
SINGLE TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING WATERTIGHT COVER TYPE GROUNDING 2 POLE(S) LENGTH 1.25 INCH MATERIAL POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (FLIP LID/COVER PLATE/STRAIN RELIEF NUT), STAINLESS STEEL (MOUNTING PLATE/SPRING/HINGE PIN/MOUNTING SCREW) NEMA RATING NEMA 4X/6P OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION INDU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Receptacle with Plate - 65W34 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Receptacle with Plate
65W34
Locking Receptacle with Plate 65W34
SINGLE TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING WATERTIGHT COVER TYPE GROUNDING 2 POLE(S) LENGTH 1.25 INCH MATERIAL POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (FLIP LID/COVER PLATE/STRAIN RELIEF NUT), STAINLESS STEEL (MOUNTING PLATE/SPRING/HINGE PIN/MOUNTING SCREW) NEMA RATING NEMA 4X/6P OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION INDU
  • SINGLE TYPE
  • THERMOPLASTIC ELASTOMER MATERIAL
  • YELLOW COLOR
  • L7-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 277 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • WATERTIGHT COVER TYPE
  • GROUNDING
  • 2 POLE(S)
  • LENGTH 1.25 INCH
  • MATERIAL POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (FLIP LID/COVER PLATE/STRAIN RELIEF NUT), STAINLESS STEEL (MOUNTING PLATE/SPRING/HINGE PIN/MOUNTING SCREW)
  • NEMA RATING NEMA 4X/6P
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICATION INDU
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 65W34
Product Name Locking Receptacle with Plate
Device Type Receptacle
Standards / Certifications UL; CSA
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof 15° Angled Receptacle - F42S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
10A/250V White Australian Socket - 88010512 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details