Legrand - Pass & Seymour Duplex/Single Receptacle 6307

Description
DUPLEX TYPE GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) DUST AND MOISTURE RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H
Datasheet
Description
DUPLEX TYPE GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) DUST AND MOISTURE RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 6307 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
6307
Duplex/Single Receptacle 6307
DUPLEX TYPE GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) DUST AND MOISTURE RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H
  • DUPLEX TYPE
  • GRAY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • DUST AND MOISTURE RESISTANT
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H
Supplier's Site Datasheet
West Hartford, CT, USA
Dust & Moisture Resistant Receptacle
6307
Dust & Moisture Resistant Receptacle 6307
Dust- & Moisture-Resistant Duplex Receptacle 20amp 125volt Gray FEATURES Duplex receptacle has face backed by neoprene gasket which is slit to provide wiping action on plug blades and to provide positive closure when not in use. Cellular neoprene sealing mat fits under wall plate.

Dust- & Moisture-Resistant Duplex Receptacle 20amp 125volt Gray

FEATURES

  • Duplex receptacle has face backed by neoprene gasket which is slit to provide wiping action on plug blades and to provide positive closure when not in use.
  • Cellular neoprene sealing mat fits under wall plate.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 6307 6307
Product Name Duplex/Single Receptacle Dust & Moisture Resistant Receptacle
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Duplex Duplex
Standards / Certifications UL
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

30W PD3.0 Dual Type C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2230CC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Power Module 70 mm Stack Light - 856T-BAC3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details