Legrand - Pass & Seymour Duplex/Single Receptacle 6207

Description
DUPLEX TYPE GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) DUST AND MOISTURE RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H
Datasheet
Description
DUPLEX TYPE GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) DUST AND MOISTURE RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 6207 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
6207
Duplex/Single Receptacle 6207
DUPLEX TYPE GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) DUST AND MOISTURE RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H
  • DUPLEX TYPE
  • GRAY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, FSUL WC596, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • DUST AND MOISTURE RESISTANT
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H
Supplier's Site Datasheet
Dust & Moisture Resistant Receptacle - 6207 - Legrand
West Hartford, CT, USA
Dust & Moisture Resistant Receptacle
6207
Dust & Moisture Resistant Receptacle 6207
Dust- & Moisture-Resistant Duplex Receptacle 15amp 125volt Gray FEATURES Duplex receptacle has face backed by neoprene gasket which is slit to provide wiping action on plug blades and to provide positive closure when not in use. Cellular neoprene sealing mat fits under wall plate.

Dust- & Moisture-Resistant Duplex Receptacle 15amp 125volt Gray

FEATURES

  • Duplex receptacle has face backed by neoprene gasket which is slit to provide wiping action on plug blades and to provide positive closure when not in use.
  • Cellular neoprene sealing mat fits under wall plate.
Supplier's Site
Dust & Moisture Resistant Receptacle - 6207 - Legrand
West Hartford, CT, USA
Dust & Moisture Resistant Receptacle
6207
Dust & Moisture Resistant Receptacle 6207
Dust- & Moisture-Resistant Duplex Receptacle 15amp 125volt Gray FEATURES Duplex receptacle has face backed by neoprene gasket which is slit to provide wiping action on plug blades and to provide positive closure when not in use. Cellular neoprene sealing mat fits under wall plate.

Dust- & Moisture-Resistant Duplex Receptacle 15amp 125volt Gray

FEATURES

  • Duplex receptacle has face backed by neoprene gasket which is slit to provide wiping action on plug blades and to provide positive closure when not in use.
  • Cellular neoprene sealing mat fits under wall plate.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 6207 6207
Product Name Duplex/Single Receptacle Dust & Moisture Resistant Receptacle
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Duplex Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Heavy Duty Angle Plug, 60 Amp 125/250 Volt 14-60P - S1460P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details