Legrand - Pass & Seymour Pin and Sleeve Inlet 59143

Description
PARALLEL TYPE VALOX MATERIAL 5 WIRE(S) UL, CSA APPROVAL 220/240/380/415 V VOLTAGE RATING IP67 ENCLOSURE 125 AMPERE CURRENT RATING 4 POLE(S) WATER TIGHT RED COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Datasheet
Description
PARALLEL TYPE VALOX MATERIAL 5 WIRE(S) UL, CSA APPROVAL 220/240/380/415 V VOLTAGE RATING IP67 ENCLOSURE 125 AMPERE CURRENT RATING 4 POLE(S) WATER TIGHT RED COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 59143 - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Inlet
59143
Pin and Sleeve Inlet 59143
PARALLEL TYPE VALOX MATERIAL 5 WIRE(S) UL, CSA APPROVAL 220/240/380/415 V VOLTAGE RATING IP67 ENCLOSURE 125 AMPERE CURRENT RATING 4 POLE(S) WATER TIGHT RED COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
  • PARALLEL TYPE
  • VALOX MATERIAL
  • 5 WIRE(S)
  • UL, CSA APPROVAL
  • 220/240/380/415 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 125 AMPERE CURRENT RATING
  • 4 POLE(S)
  • WATER TIGHT
  • RED COLOR CODE
  • OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 59143
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2105-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Panel
View Details
2 suppliers
Backplane Power Connectors - 2180850-7 - TE Connectivity
Specs
Device Type Plug
Applications Residential
Mounting Style PCB
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q445-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details