58721 -- PIN AND SLEEVE RECEPTACLE
Legrand - Pass & Seymour
Pin and Sleeve Receptacle
58721
Description
PLASTIC MATERIAL
INDUSTRIAL GRADE
200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING
63 AMPERE CURRENT RATING
3 POLE(S)
Description
PLASTIC MATERIAL
INDUSTRIAL GRADE
200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING
63 AMPERE CURRENT RATING
3 POLE(S)
Datasheet
Suppliers
Pin and Sleeve Receptacle
58721
PLASTIC MATERIAL
INDUSTRIAL GRADE
200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING
63 AMPERE CURRENT RATING
3 POLE(S)
- PLASTIC MATERIAL
- INDUSTRIAL GRADE
- 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING
- 63 AMPERE CURRENT RATING
- 3 POLE(S)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
58721 |
|
Product Name
|
Pin and Sleeve Receptacle |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Receptacle
|
|
Applications
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
2 suppliers
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details
Device Type
Receptacle
Configuration
NEMA
Applications
Residential
View Details