Legrand - Pass & Seymour Straight Blade Plug 5864-BK

Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR 6-20P CONFIGURATION 3 WIRE(S) MEDIUM DUTY GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.655 INCH CORD SIZE OVERALL DIMENSION 2.562 INCH DIA X 1.84 INCH D X 1.53 INCH H APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR 6-20P CONFIGURATION 3 WIRE(S) MEDIUM DUTY GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.655 INCH CORD SIZE OVERALL DIMENSION 2.562 INCH DIA X 1.84 INCH D X 1.53 INCH H APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5864-BK - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Plug
5864-BK
Straight Blade Plug 5864-BK
POLARIZED TYPE NYLON MATERIAL BLACK COLOR 6-20P CONFIGURATION 3 WIRE(S) MEDIUM DUTY GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.655 INCH CORD SIZE OVERALL DIMENSION 2.562 INCH DIA X 1.84 INCH D X 1.53 INCH H APPLICABLE STANDARD NEMA WD1/WD6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 6-20P CONFIGURATION
  • 3 WIRE(S)
  • MEDIUM DUTY GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.655 INCH CORD SIZE
  • OVERALL DIMENSION 2.562 INCH DIA X 1.84 INCH D X 1.53 INCH H
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 5864-BK
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Plug, 15 Amp 125 Volt 5-15P Orange - 4521 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details