Legrand - Pass & Seymour Duplex/Single Receptacle 5862

Description
DUPLEX, HEAVY-DUTY TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL BROWN COLOR 6-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C
Datasheet
Description
DUPLEX, HEAVY-DUTY TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL BROWN COLOR 6-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5862 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
5862
Duplex/Single Receptacle 5862
DUPLEX, HEAVY-DUTY TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL BROWN COLOR 6-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C
  • DUPLEX, HEAVY-DUTY TYPE
  • PVC (BACK BODY), NYLON (FACE) MATERIAL
  • BROWN COLOR
  • 6-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
  • TEMPERATURE RATING -40 TO 60 DEG C
Supplier's Site Datasheet
Heavy-Duty Spec Grade Receptacle - 5862 - Legrand
West Hartford, CT, USA
Heavy-Duty Spec Grade Receptacle
5862
Heavy-Duty Spec Grade Receptacle 5862
Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 20amp 250volt Brown FEATURES Heavy-duty, brass strap for added strength and ground conductivity. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Strap tabs wrap around face to prevent strap from separating from face and back body. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. High strength nylon face. Internal screw-pressure-plate back and side wired to accept #14 and #10 AWG stranded or solid copper or copper-clad conductors. Eight back wire holes. Auto-ground clip assures positive ground.

Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 20amp 250volt Brown

FEATURES

  • Heavy-duty, brass strap for added strength and ground conductivity.
  • .032 inch thick, brass, triple-wipe power contacts for lasting retention.
  • Strap tabs wrap around face to prevent strap from separating from face and back body.
  • Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
  • High strength nylon face.
  • Internal screw-pressure-plate back and side wired to accept #14 and #10 AWG stranded or solid copper or copper-clad conductors.
  • Eight back wire holes.
  • Auto-ground clip assures positive ground.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 5862 5862
Product Name Duplex/Single Receptacle Heavy-Duty Spec Grade Receptacle
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Duplex Duplex
Standards / Certifications UL; CSA
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 1.1kW (1.5Hp) Power Module - 25-PM1-V6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Circular Power Connectors - 182916-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
IEC 60320 C13 Six Position Snap-in Outlet with Solder Terminals - 742W-15/36 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details