Legrand - Pass & Seymour Duplex/Single Receptacle 5858-I

Description
SINGLE, SHORT STRAP, HEAVY-DUTY TYPE IVORY COLOR 6-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.49 INCH W X 1 INCH D X 1.75 INCH H
Datasheet
Description
SINGLE, SHORT STRAP, HEAVY-DUTY TYPE IVORY COLOR 6-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.49 INCH W X 1 INCH D X 1.75 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5858-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
5858-I
Duplex/Single Receptacle 5858-I
SINGLE, SHORT STRAP, HEAVY-DUTY TYPE IVORY COLOR 6-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.49 INCH W X 1 INCH D X 1.75 INCH H
  • SINGLE, SHORT STRAP, HEAVY-DUTY TYPE
  • IVORY COLOR
  • 6-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • SIDE WIRING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.49 INCH W X 1 INCH D X 1.75 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 5858-I
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

30mm LED Module 800G PB - 800G-DBR-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Solar Connectors - 1-2270386-7 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
IEC 60320 C13 Three Position Snap-in Outlet with Solder Terminals - 742W-15/12 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers