Legrand - Pass & Seymour Straight Blade Power Plug 5761-AN

Description
ANGLED TYPE YELLOW COLOR 15-60P CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S)
Datasheet
Description
ANGLED TYPE YELLOW COLOR 15-60P CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 5761-AN - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Plug
5761-AN
Straight Blade Power Plug 5761-AN
ANGLED TYPE YELLOW COLOR 15-60P CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S)
  • ANGLED TYPE
  • YELLOW COLOR
  • 15-60P CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 250 VAC 3-PHASE VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 5761-AN
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Circular Power Connectors - 1-213825-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q470-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers