Legrand - Pass & Seymour Straight Blade Power Plug 5746-AN

Description
ANGLED TYPE YELLOW COLOR 14-30P CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) DIAMETER 1.77 INCH OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
ANGLED TYPE YELLOW COLOR 14-30P CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) DIAMETER 1.77 INCH OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 5746-AN - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Plug
5746-AN
Straight Blade Power Plug 5746-AN
ANGLED TYPE YELLOW COLOR 14-30P CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) DIAMETER 1.77 INCH OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6
  • ANGLED TYPE
  • YELLOW COLOR
  • 14-30P CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125/250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • DIAMETER 1.77 INCH
  • OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H
  • ENCLOSURE IP20
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 5746-AN
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

5.4 Amp USB Charger Type A & Type C, 27W Duplex Tamper Resistant Outlet - R1820D54AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details