Legrand - Pass & Seymour Straight Blade Power Receptacle 5740

Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 15-30R CONFIGURATION 4 WIRE(S) UL (CANADA AND US), CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet
Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 15-30R CONFIGURATION 4 WIRE(S) UL (CANADA AND US), CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 5740 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Receptacle
5740
Straight Blade Power Receptacle 5740
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 15-30R CONFIGURATION 4 WIRE(S) UL (CANADA AND US), CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
  • SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE
  • MOLDED PLASTIC MATERIAL
  • 15-30R CONFIGURATION
  • 4 WIRE(S)
  • UL (CANADA AND US), CSA APPROVAL
  • 250 VAC 3-PHASE VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 2.1 INCH FACE OUTER DIAMETER
  • OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H
  • CONDUCTOR MATERIAL ALUMINUM/COPPER
Supplier's Site Datasheet
Power Outlet Receptacles & Plugs - 5740 - Legrand
West Hartford, CT, USA
Power Outlet Receptacles & Plugs
5740
Power Outlet Receptacles & Plugs 5740
Straight Blade Receptacle 3pole 4wire 30amp 250v FEATURES Quality Materials. Durability. Time-tested Design.

Straight Blade Receptacle 3pole 4wire 30amp 250v

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested Design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 5740 5740
Product Name Straight Blade Power Receptacle Power Outlet Receptacles & Plugs
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Single Single
Standards / Certifications UL; CSA
Phase Three Single
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Inlet - A41S32A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
20 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Residential Grade - 2006W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details