Legrand - Pass & Seymour Straight Blade Flanged Male Base Inlet 5678-SS

Description
MOLDED THERMOPLASTIC MATERIAL GRAY COLOR 6-15P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S)
Datasheet
Description
MOLDED THERMOPLASTIC MATERIAL GRAY COLOR 6-15P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Flanged Male Base Inlet - 5678-SS - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Flanged Male Base Inlet
5678-SS
Straight Blade Flanged Male Base Inlet 5678-SS
MOLDED THERMOPLASTIC MATERIAL GRAY COLOR 6-15P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S)
  • MOLDED THERMOPLASTIC MATERIAL
  • GRAY COLOR
  • 6-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 5678-SS
Product Name Straight Blade Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Surface Mount Power Outlet, 50 Amp 250 Volt 6-50R - 2202 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-D1P4 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details