Legrand - Pass & Seymour Straight Blade Plug 5666-BK

Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR 6-15P CONFIGURATION 3 WIRE(S) MEDIUM DUTY GRADE UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.655 INCH CORD SIZE OVERALL DIMENSION 2.562 INCH DIA X 1.84 INCH D X 1.53 INCH H APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR 6-15P CONFIGURATION 3 WIRE(S) MEDIUM DUTY GRADE UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.655 INCH CORD SIZE OVERALL DIMENSION 2.562 INCH DIA X 1.84 INCH D X 1.53 INCH H APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5666-BK - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Plug
5666-BK
Straight Blade Plug 5666-BK
POLARIZED TYPE NYLON MATERIAL BLACK COLOR 6-15P CONFIGURATION 3 WIRE(S) MEDIUM DUTY GRADE UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.655 INCH CORD SIZE OVERALL DIMENSION 2.562 INCH DIA X 1.84 INCH D X 1.53 INCH H APPLICABLE STANDARD NEMA WD1/WD6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 6-15P CONFIGURATION
  • 3 WIRE(S)
  • MEDIUM DUTY GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.655 INCH CORD SIZE
  • OVERALL DIMENSION 2.562 INCH DIA X 1.84 INCH D X 1.53 INCH H
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 5666-BK
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 20 Amp 125 Volt/250 Volt L14-20R - L1420RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details