5662-AI -- DUP RECEPT 15A/250VAC I LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Dup Recept 15A/250Vac I Legrand Pass & Seymour
5662-AI
Description
DUP RECEPT 15A/250VAC I
Description
DUP RECEPT 15A/250VAC I
Suppliers
Dup Recept 15A/250Vac I Legrand Pass & Seymour
90H8163
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H8163 |
|
Product Name
|
Dup Recept 15A/250Vac I Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers