Legrand - Pass & Seymour Duplex/Single Receptacle 5658

Description
SINGLE, SHORT STRAP, HEAVY-DUTY TYPE BROWN COLOR 6-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.49 INCH W X 1 INCH D X 1.75 INCH H
Datasheet
Description
SINGLE, SHORT STRAP, HEAVY-DUTY TYPE BROWN COLOR 6-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.49 INCH W X 1 INCH D X 1.75 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5658 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
5658
Duplex/Single Receptacle 5658
SINGLE, SHORT STRAP, HEAVY-DUTY TYPE BROWN COLOR 6-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.49 INCH W X 1 INCH D X 1.75 INCH H
  • SINGLE, SHORT STRAP, HEAVY-DUTY TYPE
  • BROWN COLOR
  • 6-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • SIDE WIRING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.49 INCH W X 1 INCH D X 1.75 INCH H
Supplier's Site Datasheet
Commercial Grade Short Strap Single Receptacle - 5658 - Legrand
West Hartford, CT, USA
Commercial Grade Short Strap Single Receptacle
5658
Commercial Grade Short Strap Single Receptacle 5658
Commercial Grade Short Strap Single Receptacle Side Wire 15amp 250volt Brown FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. One-piece brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face and thermoplastic back body. #14 - #10 AWG solid side wire only. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws.

Commercial Grade Short Strap Single Receptacle Side Wire 15amp 250volt Brown

FEATURES

  • Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly.
  • One-piece brass, triple-wipe power contacts for lasting retention.
  • Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
  • Impact-resistant nylon face and thermoplastic back body.
  • #14 - #10 AWG solid side wire only.
  • Terminal compartments isolated from each other for positive conductor containment.
  • Tri-drive terminal and mounting screws.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 5658 5658
Product Name Duplex/Single Receptacle Commercial Grade Short Strap Single Receptacle
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Single Single
Standards / Certifications UL; CSA
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1586378-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Plug In Timers - 1385674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
IEC 60320 C20 Snap-in AC Power Inlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Heavy Duty Power Connectors - 29130 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details