Legrand - Pass & Seymour Straight Blade Flanged Male Base Inlet 5478-SS

Description
MOLDED THERMOPLASTIC MATERIAL GRAY COLOR 6-20P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S)
Datasheet
Description
MOLDED THERMOPLASTIC MATERIAL GRAY COLOR 6-20P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Flanged Male Base Inlet - 5478-SS - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Flanged Male Base Inlet
5478-SS
Straight Blade Flanged Male Base Inlet 5478-SS
MOLDED THERMOPLASTIC MATERIAL GRAY COLOR 6-20P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S)
  • MOLDED THERMOPLASTIC MATERIAL
  • GRAY COLOR
  • 6-20P CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 5478-SS
Product Name Straight Blade Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Power - 770041-1 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
Industrial Power Connectors - 1365679 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount - 703W-00/53 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IP44 Splashproof Large Box Receptacle - D52S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers