Legrand - Pass & Seymour Pin and Sleeve Plug 53873

Description
ANGLED TYPE METAL MATERIAL 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING - 50 TO 100 DEG C
Datasheet
Description
ANGLED TYPE METAL MATERIAL 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING - 50 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 53873 - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Plug
53873
Pin and Sleeve Plug 53873
ANGLED TYPE METAL MATERIAL 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING - 50 TO 100 DEG C
  • ANGLED TYPE
  • METAL MATERIAL
  • 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING
  • 63 AMPERE CURRENT RATING
  • 3 POLE(S)
  • HYPRA[R] BRAND
  • TEMPERATURE RATING - 50 TO 100 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 53873
Product Name Pin and Sleeve Plug
Power Type AC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Angled Receptacle - F43.21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
3.6 Amp Dual USB Charger, 18W Duplex Tamper Resistant Outlet - R1620D36 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details