Legrand - Pass & Seymour Pin and Sleeve Receptacle 53838

Description
POLARIZED TYPE VALOX MATERIAL 5 WIRE(S) INDUSTRIAL GRADE CSA APPROVAL 220/240/380/415 V VOLTAGE RATING 63 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING COVER LEGRAND. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 ENCLOSURE IP67 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
Datasheet
Description
POLARIZED TYPE VALOX MATERIAL 5 WIRE(S) INDUSTRIAL GRADE CSA APPROVAL 220/240/380/415 V VOLTAGE RATING 63 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING COVER LEGRAND. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 ENCLOSURE IP67 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Pin and Sleeve Receptacle
53838
Pin and Sleeve Receptacle 53838
POLARIZED TYPE VALOX MATERIAL 5 WIRE(S) INDUSTRIAL GRADE CSA APPROVAL 220/240/380/415 V VOLTAGE RATING 63 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING COVER LEGRAND. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 ENCLOSURE IP67 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
  • POLARIZED TYPE
  • VALOX MATERIAL
  • 5 WIRE(S)
  • INDUSTRIAL GRADE
  • CSA APPROVAL
  • 220/240/380/415 V VOLTAGE RATING
  • 63 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • SPRING COVER
  • LEGRAND. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • ENCLOSURE IP67
  • SLEEVE MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 80 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 53838
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications CSA
Voltage Rating 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP44 Splashproof Large Box Receptacle - D41S00A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details