Legrand - Pass & Seymour Connector, Power Entry, Receptacle, 20A; Connector Type Legrand Pass & Seymour 5379SS

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: No
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 20A; Connector Type Legrand Pass & Seymour - 65H7261 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 20A; Connector Type Legrand Pass & Seymour
65H7261
Connector, Power Entry, Receptacle, 20A; Connector Type Legrand Pass & Seymour 65H7261
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: No

CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65H7261
Product Name Connector, Power Entry, Receptacle, 20A; Connector Type Legrand Pass & Seymour
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Connector - 8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details