Legrand - Pass & Seymour Straight Blade Flanged Male Base Inlet 5378-SS

Description
THERMOPLASTIC MATERIAL GRAY COLOR 5-20P CONFIGURATION 3 WIRE(S) UL 498, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
THERMOPLASTIC MATERIAL GRAY COLOR 5-20P CONFIGURATION 3 WIRE(S) UL 498, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Flanged Male Base Inlet - 5378-SS - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Flanged Male Base Inlet
5378-SS
Straight Blade Flanged Male Base Inlet 5378-SS
THERMOPLASTIC MATERIAL GRAY COLOR 5-20P CONFIGURATION 3 WIRE(S) UL 498, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6
  • THERMOPLASTIC MATERIAL
  • GRAY COLOR
  • 5-20P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, UL FS WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D
  • ENCLOSURE IP20
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 5378-SS
Product Name Straight Blade Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

2 Type-A + 1 Type-C Triple USB Ports with 21W USB In Wall Outlet - ERU2221AAC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSBXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details