Legrand - Pass & Seymour Pin and Sleeve Inlet 53774

Description
PARALLEL TYPE VALOX MATERIAL 5 WIRE(S) UL, CSA APPROVAL 220/240/380/415 V VOLTAGE RATING IP44 ENCLOSURE 63 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet
Description
PARALLEL TYPE VALOX MATERIAL 5 WIRE(S) UL, CSA APPROVAL 220/240/380/415 V VOLTAGE RATING IP44 ENCLOSURE 63 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 53774 - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Inlet
53774
Pin and Sleeve Inlet 53774
PARALLEL TYPE VALOX MATERIAL 5 WIRE(S) UL, CSA APPROVAL 220/240/380/415 V VOLTAGE RATING IP44 ENCLOSURE 63 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
  • PARALLEL TYPE
  • VALOX MATERIAL
  • 5 WIRE(S)
  • UL, CSA APPROVAL
  • 220/240/380/415 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 63 AMPERE CURRENT RATING
  • 4 POLE(S)
  • SPLASH PROOF
  • RED COLOR CODE
  • OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 53774
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

5.4 Amp USB Charger Type A & Type C, 27 W Duplex Tamper Resistant Outlet - R1815D54AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details