Legrand - Pass & Seymour Pin and Sleeve Plug 53747

Description
COMPUTER, FAN, HEATER, POLARIZED, PUMP, WITH LOCKING RING TYPE VALOX MATERIAL 0.73 INCH MIN. CABLE OUTER DIAMETER 1.14 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) CSA APPROVAL 500 V VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT LEGRAND[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 AREA OF APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, MANUFACTURING, WASTE WATER TREATMENT ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS
Datasheet
Description
COMPUTER, FAN, HEATER, POLARIZED, PUMP, WITH LOCKING RING TYPE VALOX MATERIAL 0.73 INCH MIN. CABLE OUTER DIAMETER 1.14 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) CSA APPROVAL 500 V VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT LEGRAND[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 AREA OF APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, MANUFACTURING, WASTE WATER TREATMENT ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 53747 - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Plug
53747
Pin and Sleeve Plug 53747
COMPUTER, FAN, HEATER, POLARIZED, PUMP, WITH LOCKING RING TYPE VALOX MATERIAL 0.73 INCH MIN. CABLE OUTER DIAMETER 1.14 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) CSA APPROVAL 500 V VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT LEGRAND[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 AREA OF APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, MANUFACTURING, WASTE WATER TREATMENT ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS
  • COMPUTER, FAN, HEATER, POLARIZED, PUMP, WITH LOCKING RING TYPE
  • VALOX MATERIAL
  • 0.73 INCH MIN. CABLE OUTER DIAMETER
  • 1.14 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • CSA APPROVAL
  • 500 V VOLTAGE RATING
  • 63 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • LEGRAND[R] BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • AREA OF APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, MANUFACTURING, WASTE WATER TREATMENT
  • ENCLOSURE IP67
  • PIN MATERIAL NICKEL PLATED BRASS
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 53747
Product Name Pin and Sleeve Plug
Device Type Plug
Standards / Certifications CSA
Type / Features Locking
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Smart Outdoor Plugs - PQR21 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details