Legrand - Pass & Seymour Pin and Sleeve Connector 53684

Description
POLARIZED TYPE VALOX MATERIAL 0.8 INCH MIN. CABLE OUTER DIAMETER 1.26 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, CSA C22.2 APPROVAL 220/240 V VOLTAGE RATING 63 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLUE OVERALL DIMENSION 4.67 INCH DIA X 10.75 INCH L ENCLOSURE IP44 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WA
Datasheet
Description
POLARIZED TYPE VALOX MATERIAL 0.8 INCH MIN. CABLE OUTER DIAMETER 1.26 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, CSA C22.2 APPROVAL 220/240 V VOLTAGE RATING 63 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLUE OVERALL DIMENSION 4.67 INCH DIA X 10.75 INCH L ENCLOSURE IP44 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 53684 - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Connector
53684
Pin and Sleeve Connector 53684
POLARIZED TYPE VALOX MATERIAL 0.8 INCH MIN. CABLE OUTER DIAMETER 1.26 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, CSA C22.2 APPROVAL 220/240 V VOLTAGE RATING 63 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLUE OVERALL DIMENSION 4.67 INCH DIA X 10.75 INCH L ENCLOSURE IP44 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WA
  • POLARIZED TYPE
  • VALOX MATERIAL
  • 0.8 INCH MIN. CABLE OUTER DIAMETER
  • 1.26 INCH MAX. CABLE OUTER DIAMETER
  • 5 WIRE(S)
  • UL 1682, CSA C22.2 APPROVAL
  • 220/240 V VOLTAGE RATING
  • 63 AMPERE CURRENT RATING
  • 4 POLE(S)
  • SPLASH PROOF
  • GROUNDING GROUNDING STYLE
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR BLUE
  • OVERALL DIMENSION 4.67 INCH DIA X 10.75 INCH L
  • ENCLOSURE IP44
  • APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WA
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 53684
Product Name Pin and Sleeve Connector
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
20A/125V North American Screw Mount Receptacle - 88272100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
IP67 Watertight Straight Receptacle - F42S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers