Legrand - Pass & Seymour Duplex/Single Receptacle 5362-BKSP

Description
DUPLEX, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL BLACK COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) EXTRA HEAVY DUTY, SPECIFICATION GRADE UL 498/1449, UL (CANADA AND US), CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) IMPACT RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.7 INCH W X 1.25 INCH D X 3.75 INCH H INCLUDES AUDIBLE WITH LED MONITOR OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD FED SPEC WC596
Datasheet
Description
DUPLEX, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL BLACK COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) EXTRA HEAVY DUTY, SPECIFICATION GRADE UL 498/1449, UL (CANADA AND US), CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) IMPACT RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.7 INCH W X 1.25 INCH D X 3.75 INCH H INCLUDES AUDIBLE WITH LED MONITOR OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD FED SPEC WC596
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5362-BKSP - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
5362-BKSP
Duplex/Single Receptacle 5362-BKSP
DUPLEX, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL BLACK COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) EXTRA HEAVY DUTY, SPECIFICATION GRADE UL 498/1449, UL (CANADA AND US), CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) IMPACT RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.7 INCH W X 1.25 INCH D X 3.75 INCH H INCLUDES AUDIBLE WITH LED MONITOR OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD FED SPEC WC596
  • DUPLEX, STRAIGHT BLADE TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL
  • BLACK COLOR
  • NEMA 5-20R CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HEAVY DUTY, SPECIFICATION GRADE
  • UL 498/1449, UL (CANADA AND US), CSA APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • IMPACT RESISTANT
  • SIDE, BACK WIRING
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1.7 INCH W X 1.25 INCH D X 3.75 INCH H
  • INCLUDES AUDIBLE WITH LED MONITOR
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICABLE STANDARD FED SPEC WC596
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 5362-BKSP
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Heavy Duty
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Rectangular Power Connectors - 1-1969599-6 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q444-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers